Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
4W, 17.1mm | |
Input Voltage | 85-264VDC |
Output Voltage | 9 |
Output Current | 444mA |
Efficiency | 75% |
Package Style | DIP16, Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 36.5mm |
Width | 27mm |
Weight | 26gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power PCB Mount Converter 4W 9V 444mA | Distrelec |
Where can I find additional details, specifications and documents for a TMPM 04109?
Additional datasheets, footprints and schematics for TMPM 04109 are listed on our Part Details page. You can also find images and similar parts to TMPM 04109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMPM 04109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMPM 04109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMPM 04109 fall under?
The TMPM 04109 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMPM 04109 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMPM 04109 you can contact the distributor directly for product support, shipping queries etc.
Is the TMPM 04109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMPM 04109 have stock available?
Authorised distributors including Distrelec have stock available or on a lead time for TMPM 04109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMPM 04109 often in real-time on the comparison pages.
What if I can't find stock of TMPM 04109?
You can fill out our help required form which you can use to request a quote for TMPM 04109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.