TMP75AIDR . Part Information
Details for TMP75AIDR . by Texas Instruments
Electronic & Electrical Components > Sensors & Transducers > Sensors

Buy TMP75AIDR Directly from Texas Instruments (125276 in stock) at $0.2380
Part Downloads

Part Specifications
IC Output Type | Digital |
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
IC Generic Number | 75 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 0.4V |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 410µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, TEMPERATURE SENSOR, SMD, SOIC8; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes | Newark Electronics
- Temperature Sensor with I2C/SMBus Interface in Industry Standard LM75 Form Factor & Pinout | Texas Instruments
Viewing Distributors for TMP75AIDR .
Loading...
Loading Results for TMP75AIDR .