Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 26V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 512 |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Supply Current | 1.4mA |
Supply Voltage Range | 3V to 26V |
Temperature Sensing Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a TMP512AID?
Additional datasheets, footprints and schematics for TMP512AID are listed on our Part Details page. You can also find images and similar parts to TMP512AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP512AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP512AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP512AID fall under?
The TMP512AID is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP512AID when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP512AID you can contact the distributor directly for product support, shipping queries etc.
Is the TMP512AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP512AID have stock available?
There is no stock from authorised distributors for TMP512AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP512AID often in real-time on the comparison pages.
What if I can't find stock of TMP512AID?
You can fill out our help required form which you can use to request a quote for TMP512AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.