No distributors results available
View Full Pricing & Stock ComparisonOperating temperature range(C) | -55 to 125,25 to 25 |
---|---|
Package Group | CFP|10 |
Rating | Space |
Supply Voltage(Max)(V) | 3.6 |
Local sensor accuracy(Max)(+/- C) | 2 |
Features | Programmable Alert,Remote diode fault detection |
Remote channels(#) | 1 |
Temp Resolution(Max)(bits) | 12 |
Interface | I2C, SMBus, 2-Wire |
Supply Voltage(Min)(V) | 1.7 |
Supply Current(Max)(uA) | 2 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Supply Current(Typ)(uA) | 35 |
Where can I find additional details, specifications and documents for a TMP461-SP?
Additional datasheets, footprints and schematics for TMP461-SP are listed on our Part Details page. You can also find images and similar parts to TMP461-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP461-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP461-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP461-SP fall under?
The TMP461-SP is listed under Semiconductors > Analog and Mixed-Signal > Sensors > Temperature sensors > Digital temperature sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP461-SP when available in the Digital temperature sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP461-SP you can contact the distributor directly for product support, shipping queries etc.
Is the TMP461-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP461-SP have stock available?
There is no stock from authorised distributors for TMP461-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP461-SP often in real-time on the comparison pages.
What if I can't find stock of TMP461-SP?
You can fill out our help required form which you can use to request a quote for TMP461-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.