TMP441AIDCNT . Part Information
Details for TMP441AIDCNT . by Texas Instruments
Electronic & Electrical Components > Sensors & Transducers > Sensors

Buy TMP441AIDCNT Directly from Texas Instruments (64680 in stock) at $0.5570
Part Downloads

Part Specifications
IC Output Type | Analogue |
Sensing Accuracy Range | ± 2.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Temperature Sensor Auto-Beta Serial SSOP | RS Components
- DIGITAL TEMP SENSOR, +/-1DEGC, SOT-23-8; IC Output Type:Analogue; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes | Newark Electronics
- Multi-Address Remote and Local Temp Sensor with Auto Beta, N-Factor and Series-R Correction in SOT23 | Texas Instruments
- Temperature sensor [Texas Instruments] TMP441AIDCNT Temperature sensor | Distrelec
- Texas Instruments TMP441AIDCNT Sıcaklık Sensörü, -40 → +125°C, 8-Pinli SOT-23 | RS Components TR
- Temperature Sensor Auto-Beta Serial SSOP | RS Components IT
Viewing Distributors for TMP441AIDCNT .
Loading...
Loading Results for TMP441AIDCNT .