Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 431 |
Resolution (Bits) | 12bit |
Supply Current | 35µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a TMP431DDGKT?
Additional datasheets, footprints and schematics for TMP431DDGKT are listed on our Part Details page. You can also find images and similar parts to TMP431DDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP431DDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP431DDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP431DDGKT fall under?
The TMP431DDGKT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP431DDGKT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP431DDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TMP431DDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP431DDGKT have stock available?
There is no stock from authorised distributors for TMP431DDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP431DDGKT often in real-time on the comparison pages.
What if I can't find stock of TMP431DDGKT?
You can fill out our help required form which you can use to request a quote for TMP431DDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.