TMP423AIDCNT Part Information
Details for TMP423AIDCNT by Texas Instruments
Electronic & Electrical Components > Sensors & Transducers > Sensors

Buy TMP423AIDCNT Directly from Texas Instruments (48039 in stock) at $0.6680
Part Downloads

Part Specifications
IC Output Type | Digital |
Sensing Accuracy Range | ± 2.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DIGITAL TEMP SENSOR, +/-1DEGC, SOT-23-8 | Newark Electronics
- Triple Remote and Local Temperature Sensor with N-Factor and Series-R Correction | Texas Instruments
Viewing Distributors for TMP423AIDCNT
Loading...
Loading Results for TMP423AIDCNT