TMP422AIDCNT . Part Information
Details for TMP422AIDCNT . by Texas Instruments
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3300 |
10 | 1.8000 |
25 | 1.5100 |
50 | 1.3300 |
100 | 1.2800 |
Stock Information
Details
Part Specifications
IC Output Type | Digital |
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 422 |
No. of Bits | 12bit |
No. of Channels | 2Channels |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 400µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Max | 191°C |
Temperature Min | -64°C |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC TEMP SENSOR, 1C REMOTE & LOCAL; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TMP422AIDCNT .?
Additional datasheets, footprints and schematics for TMP422AIDCNT . are listed in our Part Details tab. You can also find the TMP422AIDCNT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP422AIDCNT . in the Pricing & Inventory tab next to part details. You can view TMP422AIDCNT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP422AIDCNT . fall under?
The TMP422AIDCNT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP422AIDCNT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP422AIDCNT . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP422AIDCNT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TMP422AIDCNT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TMP422AIDCNT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP422AIDCNT . often in real-time on the comparison pages.
What if I can't find stock of TMP422AIDCNT .?
You can fill out our help required form which you can use to request a quote for TMP422AIDCNT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.