Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
±0.5°C Temperature Sensor with I2C/SMBus Interface in Industry Std LM75 Form Factor & Pinout | Texas Instruments |
Temperature Sensor, 0.0625Deg C, Vssop-8 | Newark Electronics |
TEMPERATURE SENSOR, 0.0625DEG C, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a TMP275AIDGKR .?
Additional datasheets, footprints and schematics for TMP275AIDGKR . are listed on our Part Details page. You can also find images and similar parts to TMP275AIDGKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP275AIDGKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP275AIDGKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP275AIDGKR . fall under?
The TMP275AIDGKR . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP275AIDGKR . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP275AIDGKR . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP275AIDGKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP275AIDGKR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP275AIDGKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP275AIDGKR . often in real-time on the comparison pages.
What if I can't find stock of TMP275AIDGKR .?
You can fill out our help required form which you can use to request a quote for TMP275AIDGKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.