IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 275 |
Resolution (Bits) | 12bit |
Supply Current | 50µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +125°C |
±0.5°C Temperature Sensor with I2C/SMBus Interface in Industry Std LM75 Form Factor & Pinout | Texas Instruments |
IC DIGITAL/SERIAL TEMP SENSOR 8-PIN SOIC | Dan-Mar Components |
TMP275AID | Elfaro |
SMT TUBE | Component Electronics |
Temp Sensor, Dgtl, Out, 8Msop | Newark Electronics |
0.5C Dig Out Temp Se nsor | Mouser Electronics |
Where can I find additional details, specifications and documents for a TMP275AID .?
Additional datasheets, footprints and schematics for TMP275AID . are listed on our Part Details page. You can also find images and similar parts to TMP275AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP275AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP275AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP275AID . fall under?
The TMP275AID . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP275AID . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP275AID . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP275AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP275AID . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TMP275AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP275AID . often in real-time on the comparison pages.
What if I can't find stock of TMP275AID .?
You can fill out our help required form which you can use to request a quote for TMP275AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.