Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TEMPERATURE SENSOR, ANALOGUE, SC-70-5 | element14 |
Temperature Sensor, Analogue, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP235A4DCKT .?
Additional datasheets, footprints and schematics for TMP235A4DCKT . are listed on our Part Details page. You can also find images and similar parts to TMP235A4DCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP235A4DCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP235A4DCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP235A4DCKT . fall under?
The TMP235A4DCKT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP235A4DCKT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP235A4DCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP235A4DCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP235A4DCKT . have stock available?
Authorised distributors including element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for TMP235A4DCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP235A4DCKT . often in real-time on the comparison pages.
What if I can't find stock of TMP235A4DCKT .?
You can fill out our help required form which you can use to request a quote for TMP235A4DCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.