IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Resolution (Bits) | 12bit |
Supply Current | 410µA |
Temperature Sensor with 27 I2C/SMBus Addresses in Industry Standard LM75 Form Factor & Pinout | Texas Instruments |
Temperature Sensor, +/- 1Deg Cel, Vssop8 | Newark Electronics |
Digital Temp Sensor w/ 2-Wire Interface | Mouser Electronics |
Where can I find additional details, specifications and documents for a TMP175AIDGKT .?
Additional datasheets, footprints and schematics for TMP175AIDGKT . are listed on our Part Details page. You can also find images and similar parts to TMP175AIDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP175AIDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP175AIDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP175AIDGKT . fall under?
The TMP175AIDGKT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP175AIDGKT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP175AIDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP175AIDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP175AIDGKT . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for TMP175AIDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP175AIDGKT . often in real-time on the comparison pages.
What if I can't find stock of TMP175AIDGKT .?
You can fill out our help required form which you can use to request a quote for TMP175AIDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.