IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 125 |
IC Generic Number | 125 |
Logic Function Number | 125 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 2.3V |
Resolution | 10bit |
Resolution (Bits) | 10bit |
Sensor / Transducer Type | Temperature |
Supply Current | 36µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +125°C |
TMP125AIDBV,digital,temperature,sensor | RS |
Ic, Temp Sensor, Smd, Sot-23-6, 125 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP125AIDBVT .?
Additional datasheets, footprints and schematics for TMP125AIDBVT . are listed on our Part Details page. You can also find images and similar parts to TMP125AIDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP125AIDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP125AIDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP125AIDBVT . fall under?
The TMP125AIDBVT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP125AIDBVT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP125AIDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP125AIDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP125AIDBVT . have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for TMP125AIDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP125AIDBVT . often in real-time on the comparison pages.
What if I can't find stock of TMP125AIDBVT .?
You can fill out our help required form which you can use to request a quote for TMP125AIDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.