Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$59.00
|
23
in stock
|
Buy Now |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430F5529 TMP116 |
Application Sub Type | Temperature Sensor |
Kit Contents | Eval Module MSP430F5529 TMP116 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TMP116 High-Precision Digital Temperature Sensor Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TMP116EVM?
Additional datasheets, footprints and schematics for TMP116EVM are listed on our Part Details page. You can also find images and similar parts to TMP116EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP116EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP116EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP116EVM fall under?
The TMP116EVM is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TMP116EVM when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP116EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TMP116EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP116EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMP116EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP116EVM often in real-time on the comparison pages.
What if I can't find stock of TMP116EVM?
You can fill out our help required form which you can use to request a quote for TMP116EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.