Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.3°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | WSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.9V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
TEMPERATURE SENSOR, 3DEG C, WSON-6 | element14 |
Temperature Sensor, 3Deg C, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP116AIDRVT .?
Additional datasheets, footprints and schematics for TMP116AIDRVT . are listed on our Part Details page. You can also find images and similar parts to TMP116AIDRVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP116AIDRVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP116AIDRVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP116AIDRVT . fall under?
The TMP116AIDRVT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP116AIDRVT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP116AIDRVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP116AIDRVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP116AIDRVT . have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for TMP116AIDRVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP116AIDRVT . often in real-time on the comparison pages.
What if I can't find stock of TMP116AIDRVT .?
You can fill out our help required form which you can use to request a quote for TMP116AIDRVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.