Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.3°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | WSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.9V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
0.2C digital temperature sensor, 64-bit non-volatile memory | Texas Instruments |
Temperature Sensor, 0.3Deg C, Wson-6 | Newark Electronics |
TEMPERATURE SENSOR, 0.3DEG C, WSON-6 | element14 |
Where can I find additional details, specifications and documents for a TMP116AIDRVR?
Additional datasheets, footprints and schematics for TMP116AIDRVR are listed on our Part Details page. You can also find images and similar parts to TMP116AIDRVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP116AIDRVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP116AIDRVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP116AIDRVR fall under?
The TMP116AIDRVR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP116AIDRVR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP116AIDRVR you can contact the distributor directly for product support, shipping queries etc.
Is the TMP116AIDRVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP116AIDRVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP116AIDRVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP116AIDRVR often in real-time on the comparison pages.
What if I can't find stock of TMP116AIDRVR?
You can fill out our help required form which you can use to request a quote for TMP116AIDRVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.