IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT |
No. of Pins | 6Pins |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
± | Texas Instruments |
Board Mount Temperature Sensors | Unibetter |
TMP112AIDRLR | Elfaro |
Hi-Prec Lo-Pwr Dig T emp Sensor | Mouser Electronics |
Temp Sensor, 0.5Deg C, Sot-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP112AIDRLR .?
Additional datasheets, footprints and schematics for TMP112AIDRLR . are listed on our Part Details page. You can also find images and similar parts to TMP112AIDRLR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP112AIDRLR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP112AIDRLR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP112AIDRLR . fall under?
The TMP112AIDRLR . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP112AIDRLR . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP112AIDRLR . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP112AIDRLR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP112AIDRLR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TMP112AIDRLR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP112AIDRLR . often in real-time on the comparison pages.
What if I can't find stock of TMP112AIDRLR .?
You can fill out our help required form which you can use to request a quote for TMP112AIDRLR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.