| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Kit Application Type | Sensor |
|---|---|
| Silicon Manufacturer | Texas Instruments |
| Silicon Core Number | TMP108 |
| Application Sub Type | Temperature Sensor |
| Kit Contents | Eval Board TMP108 Extension Cables |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| EVALUATION MODULE, SENSOR | element14 |
Where can I find additional details, specifications and documents for a TMP108EVM?
Additional datasheets, footprints and schematics for TMP108EVM are listed on our Part Details page. You can also find images and similar parts to TMP108EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP108EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP108EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP108EVM fall under?
The TMP108EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMP108EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP108EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TMP108EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP108EVM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TMP108EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP108EVM often in real-time on the comparison pages.
What if I can't find stock of TMP108EVM?
You can fill out our help required form which you can use to request a quote for TMP108EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.