Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TMP107 |
Application Sub Type | Temperature Sensor |
Kit Contents | Evaluation Board TMP107 Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | USB-to-SMART Wire interface USB Stick Form Factor 3 Device Cable Assembly 3.3V/5V Power |
TMP107 Evaluation Module | Texas Instruments |
Evaluation Board, Temperature Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP107EVM?
Additional datasheets, footprints and schematics for TMP107EVM are listed on our Part Details page. You can also find images and similar parts to TMP107EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP107EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP107EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP107EVM fall under?
The TMP107EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMP107EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP107EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TMP107EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP107EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP107EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP107EVM often in real-time on the comparison pages.
What if I can't find stock of TMP107EVM?
You can fill out our help required form which you can use to request a quote for TMP107EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.