Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | 0.5 C |
Sensing Temperature Min | -40 C |
Sensing Temperature Max | +125 C |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
No. of Pins | 6 |
± | Texas Instruments |
Temperature Sensor, 12 Bit, 0.5C, Dsbga-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP106YZCR?
Additional datasheets, footprints and schematics for TMP106YZCR are listed on our Part Details page. You can also find images and similar parts to TMP106YZCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP106YZCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP106YZCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP106YZCR fall under?
The TMP106YZCR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP106YZCR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP106YZCR you can contact the distributor directly for product support, shipping queries etc.
Is the TMP106YZCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP106YZCR have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for TMP106YZCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP106YZCR often in real-time on the comparison pages.
What if I can't find stock of TMP106YZCR?
You can fill out our help required form which you can use to request a quote for TMP106YZCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.