Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 128°C |
Sensor Case Style | DSBGA |
No. of Pins | 4Pins |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Resolution (Bits) | 8bit |
Supply Current | 85µA |
Where can I find additional details, specifications and documents for a TMP103BYFFT .?
Additional datasheets, footprints and schematics for TMP103BYFFT . are listed on our Part Details page. You can also find images and similar parts to TMP103BYFFT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP103BYFFT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP103BYFFT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP103BYFFT . fall under?
The TMP103BYFFT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP103BYFFT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP103BYFFT . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP103BYFFT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP103BYFFT . have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for TMP103BYFFT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP103BYFFT . often in real-time on the comparison pages.
What if I can't find stock of TMP103BYFFT .?
You can fill out our help required form which you can use to request a quote for TMP103BYFFT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.