Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TMP102 |
Application Sub Type | Temperature Sensor |
Kit Contents | Evaluation Board INA219 10 Position Ribbon Extension Cable USB Cable CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Simple Software Interface Compact Size Similar to a Memory Stick |
Where can I find additional details, specifications and documents for a TMP102EVM?
Additional datasheets, footprints and schematics for TMP102EVM are listed on our Part Details page. You can also find images and similar parts to TMP102EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP102EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP102EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP102EVM fall under?
The TMP102EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMP102EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP102EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TMP102EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP102EVM have stock available?
There is no stock from authorised distributors for TMP102EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP102EVM often in real-time on the comparison pages.
What if I can't find stock of TMP102EVM?
You can fill out our help required form which you can use to request a quote for TMP102EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.