IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-563 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 85µA |
Supply Voltage Range | 1.4V to 3.6V |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Temp Sensor Digital 2-Wire 6-Pin SOT-553 | RS |
Temp Sens, 12Bit, +/- 0.5Deg C, Sot-563 | Newark Electronics |
TEMP SENS, 12BIT, +/- 0.5DEG C, SOT-563 | Farnell |
Where can I find additional details, specifications and documents for a TMP102AIDRLT .?
Additional datasheets, footprints and schematics for TMP102AIDRLT . are listed on our Part Details page. You can also find images and similar parts to TMP102AIDRLT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP102AIDRLT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP102AIDRLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP102AIDRLT . fall under?
The TMP102AIDRLT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP102AIDRLT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP102AIDRLT . you can contact the distributor directly for product support, shipping queries etc.
Is the TMP102AIDRLT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP102AIDRLT . have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for TMP102AIDRLT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP102AIDRLT . often in real-time on the comparison pages.
What if I can't find stock of TMP102AIDRLT .?
You can fill out our help required form which you can use to request a quote for TMP102AIDRLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.