Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Digital Temp Sensor, +/-3Degc, Sot-23-6 | Newark Electronics |
DIGITAL TEMP SENSOR, +/-3DEGC, SOT-23-6 | element14 |
Enhanced Product, Temperature Sensor with I2C/SMBus Interface in SOT-23 | Texas Instruments |
Where can I find additional details, specifications and documents for a TMP100MDBVREP?
Additional datasheets, footprints and schematics for TMP100MDBVREP are listed on our Part Details page. You can also find images and similar parts to TMP100MDBVREP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP100MDBVREP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP100MDBVREP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP100MDBVREP fall under?
The TMP100MDBVREP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP100MDBVREP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP100MDBVREP you can contact the distributor directly for product support, shipping queries etc.
Is the TMP100MDBVREP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP100MDBVREP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TMP100MDBVREP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP100MDBVREP often in real-time on the comparison pages.
What if I can't find stock of TMP100MDBVREP?
You can fill out our help required form which you can use to request a quote for TMP100MDBVREP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.