Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TMP006 |
Application Sub Type | Temperature Sensor |
Kit Contents | Board User Guide CD USB Extension Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | SMBus Compatible Interface Pin-Programmable Interface Addressing |
EVALUATION MODULE, TEMPERATURE SENSOR | element14 |
Where can I find additional details, specifications and documents for a TMP006EVM?
Additional datasheets, footprints and schematics for TMP006EVM are listed on our Part Details page. You can also find images and similar parts to TMP006EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP006EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP006EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP006EVM fall under?
The TMP006EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMP006EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP006EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TMP006EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP006EVM have stock available?
Authorised distributors including element14, Farnell and Chip One Stop have stock available or on a lead time for TMP006EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP006EVM often in real-time on the comparison pages.
What if I can't find stock of TMP006EVM?
You can fill out our help required form which you can use to request a quote for TMP006EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.