Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | 0.5 C |
Sensing Temperature Min | -40 C |
Sensing Temperature Max | +125 C |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
Sensor Case Style | DSBGA |
No. of Pins | 8 |
Packaging | Each |
Where can I find additional details, specifications and documents for a TMP006AIYZFR?
Additional datasheets, footprints and schematics for TMP006AIYZFR are listed on our Part Details page. You can also find images and similar parts to TMP006AIYZFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP006AIYZFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP006AIYZFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP006AIYZFR fall under?
The TMP006AIYZFR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP006AIYZFR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP006AIYZFR you can contact the distributor directly for product support, shipping queries etc.
Is the TMP006AIYZFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP006AIYZFR have stock available?
There is no stock from authorised distributors for TMP006AIYZFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP006AIYZFR often in real-time on the comparison pages.
What if I can't find stock of TMP006AIYZFR?
You can fill out our help required form which you can use to request a quote for TMP006AIYZFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.