TMP 60105C AC/DC Power Supply by Traco Power

60 Watt AC/DC modules, industrial, 85-264 VAC input, low profile plastic casing, 3000 VAC I/O-isolation, encapsulated, Chassis mount

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.42

Distributor Stock
Logo for Distrelec
Distrelec
from US$84.49
No stock
Buy Now
Logo for Sager
Sager
from US$64.42
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$69.53
-
Buy Now
Logo for RS Americas
RS Americas
from US$80.90
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$80.90
-
Buy Now
Logo for Buerklin
Buerklin
from US$73.95
-
Buy Now

Specifications

51W, 38mm
Input Voltage 85-264VDC
Output Voltage 5.1
Output Current 10000mA
Efficiency 79%
Package Style DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated)
Length 112mm
Width 67.8mm
Weight 332gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

AC/DC Power Modules | Sager
Ac-Dc Converter, Enclosed, 1 O/P, 51W, 5.1V, 10A | Newark Electronics
Power Supply, AC-DC,5.1V,10A,85-264V In, Encapsulated, Panel Mount,51W, TMP Series | TRACO Power TMP 60105C | RS Americas
5Vdc Power Supply Encapsulated | TRC Electronics
Netzmodul, 5,1 VDC, 10 A, 51 W, TMP 60105C | Buerklin
Traco Power DC Power Supply, 51W, 5.1V, 10A | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMP 60105C?

Additional datasheets, footprints and schematics for TMP 60105C are listed on our Part Details page. You can also find images and similar parts to TMP 60105C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMP 60105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 60105C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMP 60105C fall under?

The TMP 60105C is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TMP 60105C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 60105C you can contact the distributor directly for product support, shipping queries etc.

Is the TMP 60105C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMP 60105C have stock available?

Authorised distributors including Sager, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TMP 60105C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMP 60105C often in real-time on the comparison pages.

What if I can't find stock of TMP 60105C?

You can fill out our help required form which you can use to request a quote for TMP 60105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay