Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.22
30W, 25.6mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5/±12 |
Output Current | 3000/1000/250mA |
Efficiency | 76% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 112mm |
Width | 63.8mm |
Weight | 208gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply, Ac-Dc, 3 O/P, 30W Rohs Compliant: Yes |Traco Power TMP 30522C | Newark Electronics |
POWER SUPPLY, AC-DC, 3 O/P, 30W | element14 |
Chassis mt power supply,TMP,5,+/-12V 30W | RS |
Power Supply | RS Americas |
Netzmodul, 5/±12 VDC, 3 A, 30 W, TMP 30522C | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMP 30522C?
Additional datasheets, footprints and schematics for TMP 30522C are listed on our Part Details page. You can also find images and similar parts to TMP 30522C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 30522C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 30522C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 30522C fall under?
The TMP 30522C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 30522C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 30522C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 30522C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 30522C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for TMP 30522C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 30522C often in real-time on the comparison pages.
What if I can't find stock of TMP 30522C?
You can fill out our help required form which you can use to request a quote for TMP 30522C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.