Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
30W, 21.7mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5/±12 |
Output Current | 3000/1000/250mA |
Efficiency | 76% |
Package Style | DIP16, Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 88.9mm |
Width | 63.5mm |
Weight | 211gg |
country of origin | TW |
ESD Sensitive | No |
PCB mount power supply,TMP,5, +/-12V 30W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
AC/DC Power Modules | Sager |
POWER SUPPLY, AC-DC, 3 O/P, 30W | Farnell |
Where can I find additional details, specifications and documents for a TMP 30522?
Additional datasheets, footprints and schematics for TMP 30522 are listed on our Part Details page. You can also find images and similar parts to TMP 30522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 30522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 30522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 30522 fall under?
The TMP 30522 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 30522 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 30522 you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 30522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 30522 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for TMP 30522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 30522 often in real-time on the comparison pages.
What if I can't find stock of TMP 30522?
You can fill out our help required form which you can use to request a quote for TMP 30522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.