Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.85
|
84
in stock
|
Buy Now | |
Farnell
from US$62.97
|
13
in stock
|
Buy Now | |
Distrelec
from US$82.72
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$69.02
|
3
in stock
|
Buy Now | |
element14
from US$76.53
|
3
in stock
|
Buy Now | |
RS Americas
from US$78.75
|
-
|
Buy Now | |
Sager
from US$66.87
|
-
|
Buy Now |
30W, 25.6mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5/±15 |
Output Current | 3000/500/500mA |
Efficiency | 76% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 112mm |
Width | 63.8mm |
Weight | 208gg |
country of origin | TW |
ESD Sensitive | No |
Chassis mt power supply,TMP,5,+/-15V 30W | RS |
CONVERTER, AC/DC, 5V&±15V/30W, MODULE | Farnell |
Traco Power DC Power Supply, 30W, 5V, 3A | Distrelec |
Ac/Dc Enclosed Power Supply, Class Ii, Fixed, 5V, 3A, 15V, 500Ma, -15V, 500Ma Rohs Compliant: Yes |Traco Power TMP 30515C | Newark Electronics |
Power Supply, AC-DC, Module, Chassis Mnt, Triple Output, 5V@3000mA | TRACO Power TMP 30515C | RS Americas |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMP 30515C?
Additional datasheets, footprints and schematics for TMP 30515C are listed on our Part Details page. You can also find images and similar parts to TMP 30515C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 30515C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 30515C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 30515C fall under?
The TMP 30515C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 30515C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 30515C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 30515C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 30515C have stock available?
Authorised distributors including RS, Farnell, Distrelec, Newark Electronics and element14 have stock available or on a lead time for TMP 30515C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 30515C often in real-time on the comparison pages.
What if I can't find stock of TMP 30515C?
You can fill out our help required form which you can use to request a quote for TMP 30515C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.