TMP 30515 AC/DC Power Supply by Traco Power

30 Watt AC/DC modules, industrial, 85-264 VAC input, low profile plastic casing, 3000 VAC I/O-isolation, encapsulated, PCB mount

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.75

Distributor Stock
Logo for RS
RS
from US$67.96
No stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$37.75
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$59.92
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$79.53
-
Buy Now
Logo for RS Americas
RS Americas
from US$67.10
-
Buy Now
Logo for element14
element14
from US$74.99
-
Buy Now
Logo for Buerklin
Buerklin
from US$62.44
-
Buy Now
Logo for Distrelec
Distrelec
from US$71.36
-
Buy Now
Logo for Sager
Sager
from US$57.96
-
Buy Now
Logo for Farnell
Farnell
from US$54.90
-
Buy Now

Specifications

30W, 21.7mm
Input Voltage 85-264VDC
Output Voltage 5/±15
Output Current 3000/500/500mA
Efficiency 76%
Package Style DIP16, Encapsulated, Plastic (UL 94 V-0 rated)
Length 88.9mm
Width 63.5mm
Weight 211gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

AC/DC Power Supply for PCB 30W 5V/3A ±15V/0,5A | SOS electronic
PCB mount power supply,TMP,5, +/-15V 30W | RS
Ac/Dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 3A, 15V, 500Ma, -15V, 500Ma Rohs Compliant: Yes |Traco Power TMP 30515 | Newark Electronics
TracoPower TMP 30515 30W Encapsulated PCB Mount Power Supply 5V 3A/±15V 500mA | Rapid Electronics
Power Supply | RS Americas
CONVERTER, AC/DC, 5V&±15V/30W, MODULE | element14
AC/DC-Wandler, 85-264 V, 30 W, 3 Ausgänge, 5/15 VDC | Buerklin
Traco Power PCB Mount Converter 30W 5V 3A | Distrelec
AC/DC Power Modules | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMP 30515?

Additional datasheets, footprints and schematics for TMP 30515 are listed on our Part Details page. You can also find images and similar parts to TMP 30515 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMP 30515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 30515 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMP 30515 fall under?

The TMP 30515 is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TMP 30515 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 30515 you can contact the distributor directly for product support, shipping queries etc.

Is the TMP 30515 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMP 30515 have stock available?

Authorised distributors including SOS electronic, RS, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for TMP 30515.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMP 30515 often in real-time on the comparison pages.

What if I can't find stock of TMP 30515?

You can fill out our help required form which you can use to request a quote for TMP 30515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay