Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$78.38
|
8
in stock
|
Buy Now | |
Distrelec
from US$82.78
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$69.02
|
16
in stock
|
Buy Now | |
element14
from US$70.91
|
16
in stock
|
Buy Now | |
Farnell
from US$63.40
|
16
in stock
|
Buy Now | |
RS Americas
from US$78.75
|
-
|
Buy Now | |
Buerklin
from US$72.34
|
-
|
Buy Now | |
Sager
from US$66.87
|
-
|
Buy Now |
29W, 25.6mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5/±12 |
Output Current | 3000/600/600mA |
Efficiency | 76% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 112mm |
Width | 63.8mm |
Weight | 208gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC Power Supply, 30W, 5V, 3A | Distrelec |
Ac/Dc Enclosed Power Supply, Class Ii, Fixed, 5V, 3A, 12V, 600Ma, -12V, 600Ma Rohs Compliant: Yes |Traco Power TMP 30512C | Newark Electronics |
CONVERTER, AC/DC, 5V&±12V/30W, MODULE | element14 |
Chassis mt power supply,TMP,5,+/-12V 30W | RS |
Power Supply | RS Americas |
AC/DC-Wandler, 85-264 VAC 120-370 VDC, 30 W, 3 Ausgänge, 5/±12 VDC | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMP 30512C?
Additional datasheets, footprints and schematics for TMP 30512C are listed on our Part Details page. You can also find images and similar parts to TMP 30512C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 30512C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 30512C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 30512C fall under?
The TMP 30512C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 30512C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 30512C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 30512C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 30512C have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMP 30512C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 30512C often in real-time on the comparison pages.
What if I can't find stock of TMP 30512C?
You can fill out our help required form which you can use to request a quote for TMP 30512C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.