Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
24W, 25.6mm | |
Input Voltage | 85-264VDC |
Output Voltage | 3.3/5/12 |
Output Current | 4000/1500/250mA |
Efficiency | 71% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 112mm |
Width | 63.8mm |
Weight | 208gg |
country of origin | TW |
ESD Sensitive | No |
Chassis mt powersupply,TMP,3.3/5/12V 30W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply, AC-DC,3.3V,4A,85-264V In, Encapsulated, Pnl Mnt, Commercial, TMP Series | TRACO Power TMP 30316C | RS Americas |
Netzmodul, 3,3/5/12 VDC, 4 A, 24 W, TMP 30316C | Buerklin |
AC/DC Power Modules | Sager |
POWER SUPPLY, AC-DC, 3 O/P, 30W | Farnell |
Where can I find additional details, specifications and documents for a TMP 30316C?
Additional datasheets, footprints and schematics for TMP 30316C are listed on our Part Details page. You can also find images and similar parts to TMP 30316C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 30316C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 30316C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 30316C fall under?
The TMP 30316C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 30316C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 30316C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 30316C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 30316C have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Buerklin and Sager have stock available or on a lead time for TMP 30316C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 30316C often in real-time on the comparison pages.
What if I can't find stock of TMP 30316C?
You can fill out our help required form which you can use to request a quote for TMP 30316C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.