Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.25
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$59.23
|
94
in stock
|
Buy Now | |
element14
from US$66.30
|
94
in stock
|
Buy Now | |
Farnell
from US$54.39
|
94
in stock
|
Buy Now | |
Sager
from US$53.80
|
31
in stock
|
Buy Now | |
TRC Electronics
from US$67.57
|
5
in stock
|
Buy Now | |
Distrelec
from US$71.04
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$67.69
|
1
in stock
|
Buy Now | |
RS Americas
from US$66.25
|
-
|
Buy Now | |
Buerklin
from US$62.07
|
-
|
Buy Now |
30W, 25.6mm | |
Input Voltage | 85-264VDC |
Output Voltage | ±15 |
Output Current | 1000/1000mA |
Efficiency | 80% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 112mm |
Width | 63.8mm |
Weight | 208gg |
country of origin | TW |
ESD Sensitive | No |
Ac/Dc Enclosed Power Supply, Class Ii, Fixed, 15V, 1A, -15V, 1A Rohs Compliant: Yes |Traco Power TMP 30215C | Newark Electronics |
CONVERTER, AC/DC, ±15V, 1A/30W, MODULE | element14 |
Chassis mt power supply,TMP, +/-15V 30W | RS |
AC/DC Power Modules | Sager |
Dual Output Power Supply Encapsulated | TRC Electronics |
Traco Power DC Power Supply, 30W, 15V, 1A | Distrelec |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply | RS Americas |
Netzmodul, ±15 VDC, 1 A, 30 W, TMP 30215C | Buerklin |
Where can I find additional details, specifications and documents for a TMP 30215C?
Additional datasheets, footprints and schematics for TMP 30215C are listed on our Part Details page. You can also find images and similar parts to TMP 30215C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 30215C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 30215C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 30215C fall under?
The TMP 30215C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 30215C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 30215C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 30215C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 30215C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for TMP 30215C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 30215C often in real-time on the comparison pages.
What if I can't find stock of TMP 30215C?
You can fill out our help required form which you can use to request a quote for TMP 30215C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.