Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.87
|
74
in stock
|
Buy Now | |
Sager
from US$54.53
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$56.36
|
106
in stock
|
Buy Now | |
element14
from US$73.41
|
106
in stock
|
Buy Now | |
Farnell
from US$51.61
|
106
in stock
|
Buy Now | |
RS Americas
from US$64.12
|
5
in stock
|
Buy Now | |
Distrelec
from US$67.30
|
2
in stock
|
Buy Now | |
TRC Electronics
from US$64.28
|
-
|
Buy Now | |
Buerklin
from US$58.85
|
-
|
Buy Now |
30W, 25.6mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 2500mA |
Efficiency | 80% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 112mm |
Width | 63.8mm |
Weight | 208gg |
country of origin | TW |
ESD Sensitive | No |
AC/DC Power Modules | Sager |
Ac/Dc Enclosed Power Supply, Class Ii, Fixed, 85 V, 264 V, 30 W, 12 V, 2.5 A Rohs Compliant: Yes |Traco Power TMP 30112C | Newark Electronics |
CONVERTER, AC/DC, 12V, 2.5A/30W, MODULE | element14 |
Chassis mount power supply,TMP, 12V 30W | RS |
Power Supply, AC-DC,12V,2.5A,85-264V In, Encapsulated, Panel Mount,30W, TMP Series | TRACO Power TMP 30112C | RS Americas |
Traco Power DC Power Supply, 30W, 12V, 2.5A | Distrelec |
12Vdc Power Supply Encapsulated | TRC Electronics |
Netzmodul, 12 VDC, 2.5 A, 30 W, TMP 30112C | Buerklin |
Where can I find additional details, specifications and documents for a TMP 30112C?
Additional datasheets, footprints and schematics for TMP 30112C are listed on our Part Details page. You can also find images and similar parts to TMP 30112C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 30112C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 30112C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 30112C fall under?
The TMP 30112C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 30112C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 30112C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 30112C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 30112C have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMP 30112C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 30112C often in real-time on the comparison pages.
What if I can't find stock of TMP 30112C?
You can fill out our help required form which you can use to request a quote for TMP 30112C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.