Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.64
|
8
in stock
|
Buy Now | |
SOS electronic
from US$35.32
|
43
in stock
|
Buy Now | |
Sager
from US$42.47
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$46.74
|
26
in stock
|
Buy Now | |
element14
from US$59.10
|
26
in stock
|
Buy Now | |
Farnell
from US$42.97
|
26
in stock
|
Buy Now | |
TRC Electronics
from US$53.36
|
7
in stock
|
Buy Now | |
RS Americas
from US$49.05
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$58.86
|
-
|
Buy Now | |
Buerklin
from US$49.14
|
-
|
Buy Now | |
Distrelec
from US$56.14
|
-
|
Buy Now |
15W, 23.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5/±15 |
Output Current | 2000/150/150mA |
Efficiency | 74% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 96mm |
Width | 54mm |
Weight | 132gg |
country of origin | TW |
ESD Sensitive | No |
AC/DC Power Supply Chassis Mount 15W 5V/2A ±15V/0,15A | SOS electronic |
AC/DC Power Modules | Sager |
Ac/Dc Enclosed Power Supply, Class Ii, Fixed, 5V, 2A, 15V, 150Ma, -15V, 150Ma Rohs Compliant: Yes |Traco Power TMP 15515C | Newark Electronics |
CONVERTER, AC/DC, 5V&±15V/15W, MODULE | element14 |
Chassis mt power supply,TMP,5,+/-15V 15W | RS |
Triple Output Power Supply Encapsulated | TRC Electronics |
Power Supply | RS Americas |
TracoPower TMP 15515C 15W Chassis Mount Power Supply 5V 2A/±15V 150mA | Rapid Electronics |
Netzmodul, 5/±15 VDC, 2 A, 15 W, TMP 15515C | Buerklin |
Traco Power DC Power Supply, 15W, 5V, 2A | Distrelec |
Where can I find additional details, specifications and documents for a TMP 15515C?
Additional datasheets, footprints and schematics for TMP 15515C are listed on our Part Details page. You can also find images and similar parts to TMP 15515C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 15515C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 15515C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 15515C fall under?
The TMP 15515C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 15515C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 15515C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 15515C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 15515C have stock available?
Authorised distributors including SOS electronic, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP 15515C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 15515C often in real-time on the comparison pages.
What if I can't find stock of TMP 15515C?
You can fill out our help required form which you can use to request a quote for TMP 15515C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.