Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.34
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.58
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$39.10
|
-
|
Buy Now | |
RS Americas
from US$41.53
|
-
|
Buy Now | |
TRC Electronics
from US$45.54
|
-
|
Buy Now | |
Buerklin
from US$41.93
|
-
|
Buy Now | |
Distrelec
from US$50.97
|
-
|
Buy Now | |
Sager
from US$38.63
|
-
|
Buy Now | |
Farnell
from US$48.37
|
-
|
Buy Now |
15W, 23.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 310mA |
Efficiency | 79% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 96mm |
Width | 54mm |
Weight | 132gg |
country of origin | TW |
ESD Sensitive | No |
Power supply: switched-mode | Transfer Multisort Elektronik |
Chassis mount power supply,TMP, 48V 15W | RS |
Ac-Dc Converter, Enclosed, 1 O/P, 15W, 310Ma, 48V | Newark Electronics |
Power Supply, AC-DC,48V,0.31A,85-264V In, Encapsulated, Commercial,15W, TMP Series | TRACO Power TMP 15148C | RS Americas |
48Vdc Power Supply Encapsulated | TRC Electronics |
Netzmodul, 48 VDC, 310 mA, 15 W, TMP 15148C | Buerklin |
Traco Power DC Power Supply, 15W, 48V, 310mA | Distrelec |
AC/DC Power Modules | Sager |
CONVERTER, AC/DC, 48V, 0.3A/15W, MODULE | Farnell |
Where can I find additional details, specifications and documents for a TMP 15148C?
Additional datasheets, footprints and schematics for TMP 15148C are listed on our Part Details page. You can also find images and similar parts to TMP 15148C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 15148C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 15148C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 15148C fall under?
The TMP 15148C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 15148C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 15148C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 15148C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 15148C have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TMP 15148C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 15148C often in real-time on the comparison pages.
What if I can't find stock of TMP 15148C?
You can fill out our help required form which you can use to request a quote for TMP 15148C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.