Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.47
|
3
in stock
|
Buy Now | |
TRC Electronics
from US$36.12
|
4
in stock
|
Buy Now | |
Conrad
from US$31.91
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$31.03
|
-
|
Buy Now | |
RS Americas
from US$32.98
|
-
|
Buy Now | |
Buerklin
from US$33.08
|
-
|
Buy Now | |
Sager
from US$30.64
|
-
|
Buy Now | |
Farnell
from US$39.48
|
-
|
Buy Now |
15W, 19.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 310mA |
Efficiency | 79% |
Package Style | DIP16, Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 74mm |
Width | 54mm |
Weight | 135gg |
country of origin | TW |
ESD Sensitive | No |
48V PCB Mounting Power Supply Encapsulated | TRC Electronics |
PCB mount power supply,TMP, 48V 15W | RS |
Ultra-compact cast switched-mode power supplies with flat designChassis assembly using screw terminals (ending-C)Approvals according to IEC/EN/UL 60950-1, CB-ReportShort circuit and overload protectionThis text is machine translated. | Conrad |
Ac-Dc Converter, Pcb Mount, 1 O/P, 15W, 310Ma, 48V | Newark Electronics |
Power Supply | RS Americas |
AC/DC-Wandler, 85-264 V, 15 W, 1 Ausgang, 48 V | Buerklin |
AC/DC Power Modules | Sager |
CONVERTER, AC/DC, 48V, 0.3A/15W, MODULE | Farnell |
Where can I find additional details, specifications and documents for a TMP 15148?
Additional datasheets, footprints and schematics for TMP 15148 are listed on our Part Details page. You can also find images and similar parts to TMP 15148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 15148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 15148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 15148 fall under?
The TMP 15148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 15148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 15148 you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 15148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 15148 have stock available?
Authorised distributors including TRC Electronics, RS, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for TMP 15148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 15148 often in real-time on the comparison pages.
What if I can't find stock of TMP 15148?
You can fill out our help required form which you can use to request a quote for TMP 15148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.