Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.21
|
36
in stock
|
Buy Now | |
element14
from US$46.70
|
99
in stock
|
Buy Now | |
Farnell
from US$36.56
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$39.89
|
94
in stock
|
Buy Now | |
Sager
from US$38.63
|
38
in stock
|
Buy Now | |
Buerklin
from US$41.68
|
21
in stock
|
Buy Now | |
Distrelec
from US$47.66
|
13
in stock
|
Buy Now | |
RS Americas
from US$44.62
|
12
in stock
|
Buy Now | |
TRC Electronics
from US$45.54
|
6
in stock
|
Buy Now |
15W, 23.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 625mA |
Efficiency | 79% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 96mm |
Width | 54mm |
Weight | 132gg |
country of origin | TW |
ESD Sensitive | No |
CONVERTER, AC/DC, 24V, 0.6A/15W, MODULE | element14 |
Enclosed Power Supply, Fixed, 85 V, 264 V, 15 W, 24 V, 625 Ma Rohs Compliant: Yes |Traco Power TMP 15124C | Newark Electronics |
AC/DC Power Modules | Sager |
Chassis mount power supply,TMP, 24V 15W | RS |
Netzmodul, 24 VDC, 625 mA, 15 W, TMP 15124C | Buerklin |
Traco Power DC Power Supply, 15W, 24V, 625mA | Distrelec |
Power Supply, AC-DC,24V,0.625A,85-264V In, Encapsulated, Panel Mount, TMP Series | TRACO Power TMP 15124C | RS Americas |
24Vdc Power Supply Encapsulated | TRC Electronics |
Where can I find additional details, specifications and documents for a TMP 15124C?
Additional datasheets, footprints and schematics for TMP 15124C are listed on our Part Details page. You can also find images and similar parts to TMP 15124C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 15124C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 15124C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 15124C fall under?
The TMP 15124C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 15124C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 15124C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 15124C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 15124C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Sager and RS have stock available or on a lead time for TMP 15124C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 15124C often in real-time on the comparison pages.
What if I can't find stock of TMP 15124C?
You can fill out our help required form which you can use to request a quote for TMP 15124C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.