TMP 15112 AC/DC Power Supply by Traco Power

15 Watt AC/DC modules, industrial, 85-264 VAC input, low profile plastic casing, 3000 VAC I/O-isolation, encapsulated, PCB mount

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.64

Distributor Stock
Logo for RS
RS
from US$34.73
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.66
3
in stock
Buy Now
Logo for element14
element14
from US$39.98
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$29.64
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$32.98
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$36.12
-
Buy Now
Logo for Buerklin
Buerklin
from US$33.01
-
Buy Now
Logo for Distrelec
Distrelec
from US$40.11
-
Buy Now
Logo for Sager
Sager
from US$30.64
-
Buy Now

Specifications

15W, 19.5mm
Input Voltage 85-264VDC
Output Voltage 12
Output Current 1250mA
Efficiency 79%
Package Style DIP16, Encapsulated, Plastic (UL 94 V-0 rated)
Length 74mm
Width 54mm
Weight 135gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

PCB mount power supply,TMP, 12V 15W | RS
Ac/Dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 15 W, 12 V, 1.25 A Rohs Compliant: Yes |Traco Power TMP 15112 | Newark Electronics
CONVERTER, AC/DC, 12V, 1.3A/15W, MODULE | element14
Power Supply | RS Americas
12V PCB Mounting Power Supply Encapsulated | TRC Electronics
AC/DC-Wandler, 85-264 V, 15 W, 1 Ausgang, 12 V | Buerklin
Traco Power PCB Mount Converter 15W 12V 1.25A | Distrelec
AC/DC Power Modules | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMP 15112?

Additional datasheets, footprints and schematics for TMP 15112 are listed on our Part Details page. You can also find images and similar parts to TMP 15112 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMP 15112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 15112 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMP 15112 fall under?

The TMP 15112 is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TMP 15112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 15112 you can contact the distributor directly for product support, shipping queries etc.

Is the TMP 15112 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMP 15112 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TMP 15112.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMP 15112 often in real-time on the comparison pages.

What if I can't find stock of TMP 15112?

You can fill out our help required form which you can use to request a quote for TMP 15112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay