Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.32
|
69
in stock
|
Buy Now | |
Sager
from US$36.25
|
22
in stock
|
Buy Now | |
Distrelec
from US$47.98
|
13
in stock
|
Buy Now | |
Conrad
from US$62.11
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$39.89
|
3
in stock
|
Buy Now | |
RS Americas
from US$44.62
|
3
in stock
|
Buy Now | |
element14
from US$39.97
|
3
in stock
|
Buy Now | |
Farnell
from US$36.65
|
3
in stock
|
Buy Now | |
TRC Electronics
from US$45.54
|
2
in stock
|
Buy Now | |
Buerklin
from US$41.96
|
-
|
Buy Now |
15W, 23.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 3000mA |
Efficiency | 75% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 96mm |
Width | 54mm |
Weight | 132gg |
country of origin | TW |
ESD Sensitive | No |
Chassis mount power supply,TMP, 5V 15W | RS |
AC/DC Power Modules | Sager |
Traco Power DC Power Supply, 15W, 5V, 3A | Distrelec |
Shed power supply module for chassis mounting with screw terminals. The module is designed for AC and DC capable operation | Conrad |
Ac/Dc Enclosed Power Supply, Class Ii, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant: Yes |Traco Power TMP 15105C | Newark Electronics |
Power Supply, AC-DC,5V,30A,85-264V In, Encapsulated, Panel Mount,150W, TMP Series | TRACO Power TMP 15105C | RS Americas |
CONVERTER, AC/DC, 5V, 3A/15W, MODULE | element14 |
5Vdc Power Supply Encapsulated | TRC Electronics |
Netzmodul, 5 VDC, 3 A, 15 W, TMP 15105C | Buerklin |
Where can I find additional details, specifications and documents for a TMP 15105C?
Additional datasheets, footprints and schematics for TMP 15105C are listed on our Part Details page. You can also find images and similar parts to TMP 15105C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 15105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 15105C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 15105C fall under?
The TMP 15105C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 15105C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 15105C you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 15105C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 15105C have stock available?
Authorised distributors including RS, Sager, Distrelec, Conrad and Newark Electronics have stock available or on a lead time for TMP 15105C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 15105C often in real-time on the comparison pages.
What if I can't find stock of TMP 15105C?
You can fill out our help required form which you can use to request a quote for TMP 15105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.