Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.99
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$23.76
|
110
in stock
|
Buy Now | |
element14
from US$30.54
|
110
in stock
|
Buy Now | |
Farnell
from US$22.31
|
110
in stock
|
Buy Now | |
RS Americas
from US$24.72
|
-
|
Buy Now | |
TRC Electronics
from US$27.54
|
-
|
Buy Now | |
Buerklin
from US$25.01
|
-
|
Buy Now | |
Sager
from US$23.03
|
-
|
Buy Now |
7W, 19.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 291mA |
Efficiency | 78% |
Package Style | DIP16, Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 50.8mm |
Width | 25.4mm |
Weight | 44gg |
country of origin | TW |
ESD Sensitive | No |
Ac/Dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 7 W, 24 V, 290 Ma Rohs Compliant: Yes |Traco Power TMP 07124 | Newark Electronics |
CONVERTER, AC/DC, 24V, 0.3A/7W, MODULE | element14 |
PCB mount power supply,TMP, 24V 7W | RS |
TRACOPOWER 7W, 1 Output, Embedded Switch Mode Power Supply (SMPS), 24V dc, 291mA | TRACO Power TMP 07124 | RS Americas |
24V PCB Mounting Power Supply Encapsulated | TRC Electronics |
AC/DC-Wandler, 85-264 V, 7 W, 1 Ausgang, 24 V | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMP 07124?
Additional datasheets, footprints and schematics for TMP 07124 are listed on our Part Details page. You can also find images and similar parts to TMP 07124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP 07124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP 07124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP 07124 fall under?
The TMP 07124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMP 07124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP 07124 you can contact the distributor directly for product support, shipping queries etc.
Is the TMP 07124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP 07124 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for TMP 07124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP 07124 often in real-time on the comparison pages.
What if I can't find stock of TMP 07124?
You can fill out our help required form which you can use to request a quote for TMP 07124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.