| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.85
| Distributor | Stock | ||
|---|---|---|---|
|
Rutronik
from US$0.85
|
2,400
in stock
|
Buy Now |
|
Newark Electronics
from US$2.23
|
1,200
in stock
|
Buy Now |
|
TME
from US$0.95
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.61
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.95
|
0
in stock
|
Buy Now |
|
Sager
from US$1.04
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.98
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$1.09
|
0
in stock
|
Buy Now |
| Buy Now |
| RoHS Compliant | YES |
|---|
| VDR 14MM DC=350V CL=710V 110J | Rutronik |
| Varistor, Mov, 710V, Disc 14Mm | Newark Electronics |
| Varistor: metal-oxide | TME |
| THERMALLY PROTECTED VARISTOR 14MM ROHS | RS Americas |
| 275 VAC 110.0J | TTI Europe |
Where can I find additional details, specifications and documents for a TMOV14RP275EL2T7?
Additional datasheets, footprints and schematics for TMOV14RP275EL2T7 are listed on our Part Details page. You can also find images and similar parts to TMOV14RP275EL2T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMOV14RP275EL2T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMOV14RP275EL2T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMOV14RP275EL2T7 fall under?
The TMOV14RP275EL2T7 is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to TMOV14RP275EL2T7 when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMOV14RP275EL2T7 you can contact the distributor directly for product support, shipping queries etc.
Is the TMOV14RP275EL2T7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TMOV14RP275EL2T7 have stock available?
Authorised distributors including Rutronik, Newark Electronics, TME, RS Americas and TTI Europe have stock available or on a lead time for TMOV14RP275EL2T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMOV14RP275EL2T7 often in real-time on the comparison pages.
What if I can't find stock of TMOV14RP275EL2T7?
You can fill out our help required form which you can use to request a quote for TMOV14RP275EL2T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.