Status: | Unknown |
---|---|
Series: | TMMBA Series |
RoHS: | Unknown |
Prices starting from US$0.0316
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0342
|
787,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
499,432
in stock
|
Buy Now | |
element14
from US$0.13
|
457,817
in stock
|
Buy Now | |
Farnell
from US$0.12
|
457,817
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
67,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0316
|
63,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
11,974
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
5,002
in stock
|
Buy Now | |
Avnet Silica
-
|
277,500
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 350mA |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 7.5A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | TMMBA Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ifsm | 7.5A |
Junction Temperature Tj Max | 125°C |
Reverse Recovery Time trr Max | 10ns |
Reverse Recovery Time trr Typ | 10ns |
Termination Type | Surface Mount Device |
TMMBAT48 Series 40 V 0.35 A 330 mW Schottky Diode - MINIMELF | Future Electronics |
Small Signal Schottky Diode, 40V, 0.35A | Newark Electronics |
DIODE, SCHOTTKY, 40V, MINIMELF | element14 |
Diode Small Signal Schottky 40V 0.35A 2-Pin Mini-MELF | Avnet America |
SMD Schottky 40V 0,35A Minimelf | Schukat Electronic |
Diode: Schottky switching | Transfer Multisort Elektronik |
ST Schottky Diode, 350mA, 40V, MiniMELF | Distrelec |
Diode Schottky 0.35A 40V Mini-MELF | RS |
Where can I find additional details, specifications and documents for a TMMBAT48FILM..?
Additional datasheets, footprints and schematics for TMMBAT48FILM.. are listed on our Part Details page. You can also find images and similar parts to TMMBAT48FILM.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMMBAT48FILM.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMMBAT48FILM.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMMBAT48FILM.. fall under?
The TMMBAT48FILM.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to TMMBAT48FILM.. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMMBAT48FILM.. you can contact the distributor directly for product support, shipping queries etc.
Is the TMMBAT48FILM.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMMBAT48FILM.. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TMMBAT48FILM...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMMBAT48FILM.. often in real-time on the comparison pages.
What if I can't find stock of TMMBAT48FILM..?
You can fill out our help required form which you can use to request a quote for TMMBAT48FILM.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.