Status: | Unknown |
---|---|
Series: | TMMBA Series |
RoHS: | Unknown |
Prices starting from US$0.0365
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
877,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
97,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0365
|
82,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
25,000
in stock
|
Buy Now | |
element14
from US$0.16
|
25,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
25,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0421
|
24,910
in stock
|
Buy Now | |
Micros
from US$0.0392
|
2,990
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
141
in stock
|
Buy Now | |
Avnet Silica
-
|
200,000
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 750mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | TMMBA Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
TMMBAT46 Series 100 V 150 mA Small Signal Schottky Diode - MINIMELF | Future Electronics |
Diode Small Signal Schottky 100V 0.15A 2-Pin Mini-MELF T/R | Avnet America |
SMD Schottky 100V 0,15A Minimelf | Schukat Electronic |
Small Signal Diode, 100 V, 150 Ma, 1 V, 750 Ma Rohs Compliant: Yes |Stmicroelectronics TMMBAT46FILM | Newark Electronics |
DIODE, SCHOTTKY, 0.15A, 100V, MINIMELF-2 | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
0,15A | Micros |
ST Schottky Diode, 150mA, 100V, MiniMELF | Distrelec |
Diode Schottky 0.15A 100V Mini-MELF | RS |
Where can I find additional details, specifications and documents for a TMMBAT46FILM?
Additional datasheets, footprints and schematics for TMMBAT46FILM are listed on our Part Details page. You can also find images and similar parts to TMMBAT46FILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMMBAT46FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMMBAT46FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMMBAT46FILM fall under?
The TMMBAT46FILM is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to TMMBAT46FILM when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMMBAT46FILM you can contact the distributor directly for product support, shipping queries etc.
Is the TMMBAT46FILM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMMBAT46FILM have stock available?
Authorised distributors including Future Electronics, Avnet America, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for TMMBAT46FILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMMBAT46FILM often in real-time on the comparison pages.
What if I can't find stock of TMMBAT46FILM?
You can fill out our help required form which you can use to request a quote for TMMBAT46FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.