Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
51W, 34.2mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5.1 |
Output Current | 10000mA |
Efficiency | 84% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 88.9mm |
Width | 67.5mm |
Weight | 360gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply Encapsulated PCB 5.1V 51W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
5Vdc Power Supply Medical & | TRC Electronics |
AC/DC Power Modules | Sager |
POWER SUPPLY, AC-DC, MEDICAL, 5.1V, 10A | Farnell |
Where can I find additional details, specifications and documents for a TMM 60105?
Additional datasheets, footprints and schematics for TMM 60105 are listed on our Part Details page. You can also find images and similar parts to TMM 60105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMM 60105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMM 60105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMM 60105 fall under?
The TMM 60105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMM 60105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMM 60105 you can contact the distributor directly for product support, shipping queries etc.
Is the TMM 60105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMM 60105 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Sager have stock available or on a lead time for TMM 60105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMM 60105 often in real-time on the comparison pages.
What if I can't find stock of TMM 60105?
You can fill out our help required form which you can use to request a quote for TMM 60105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.