Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.05
|
60
in stock
|
Buy Now | |
Sager
from US$59.73
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$63.30
|
36
in stock
|
Buy Now | |
element14
from US$65.01
|
36
in stock
|
Buy Now | |
Farnell
from US$58.01
|
36
in stock
|
Buy Now | |
Distrelec
from US$75.48
|
20
in stock
|
Buy Now | |
TRC Electronics
from US$72.23
|
8
in stock
|
Buy Now | |
RS Americas
from US$73.33
|
-
|
Buy Now | |
Buerklin
from US$66.15
|
-
|
Buy Now |
24W, 23.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 2000mA |
Efficiency | 83% |
Package Style | Encapsulated, Chassis Mount, Plastic resin (UL 94 V-0 rated) |
Length | 96mm |
Width | 54mm |
Weight | 147gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply Encapsulated 12V 24W | RS |
Switching Power Supplies | Sager |
Ac/Dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 24 W, 12 V, 2 A Rohs Compliant: Yes |Traco Power TMM 24112C | Newark Electronics |
POWER SUPPLY, AC-DC, MEDICAL, 12V, 2A | element14 |
Traco Power DC Power Supply, 24W, 12V, 2A | Distrelec |
12Vdc Power Supply Medical & | TRC Electronics |
Power Supply, AC-DC, 24W,1 ,Embedded SwitchMode (SMPS),12V dc,2000mA | TRACO Power TMM 24112C | RS Americas |
AC/DC-Wandler, 85-264 VAC/120-370 VDC, 24 W, 1 Ausgang | Buerklin |
Where can I find additional details, specifications and documents for a TMM 24112C?
Additional datasheets, footprints and schematics for TMM 24112C are listed on our Part Details page. You can also find images and similar parts to TMM 24112C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMM 24112C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMM 24112C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMM 24112C fall under?
The TMM 24112C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMM 24112C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMM 24112C you can contact the distributor directly for product support, shipping queries etc.
Is the TMM 24112C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMM 24112C have stock available?
Authorised distributors including RS, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMM 24112C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMM 24112C often in real-time on the comparison pages.
What if I can't find stock of TMM 24112C?
You can fill out our help required form which you can use to request a quote for TMM 24112C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.