Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.68
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$46.93
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$40.38
|
-
|
Buy Now | |
RS Americas
from US$46.15
|
-
|
Buy Now | |
TRC Electronics
from US$47.71
|
-
|
Buy Now | |
Buerklin
from US$43.03
|
-
|
Buy Now | |
Sager
from US$39.91
|
-
|
Buy Now | |
Farnell
from US$38.48
|
-
|
Buy Now |
12W, 23.5mm | |
Input Voltage | 90-264VDC |
Output Voltage | 3.3 |
Output Current | 3600mA |
Efficiency | 74% |
Package Style | Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 52.4mm |
Width | 27.2mm |
country of origin | TW |
ESD Sensitive | No |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply,Encapsulated,PCB,3.3V 11.9W | RS |
Ac/Dc Pcb Mount Power Supply, Module, Fixed, 90 V, 264 V, 12 W, 3.3 V, 3.6 A Rohs Compliant: Yes |Traco Power TMLM 20103 | Newark Electronics |
Power Supply, AC-DC, Encapsulated, PCB,3.3V 11.9W | TRACO Power TMLM 20103 | RS Americas |
3.3V PCB Mounting Power Supply Encapsulated | TRC Electronics |
AC/DC-Wandler, 90-264 VAC/120-370 VDC, 12 W, 1 Ausgang, 3,3 VDC | Buerklin |
AC/DC Power Modules | Sager |
PSU, AC/DC, 3.3V, 3.6A, 20W, MODULE | Farnell |
Where can I find additional details, specifications and documents for a TMLM 20103?
Additional datasheets, footprints and schematics for TMLM 20103 are listed on our Part Details page. You can also find images and similar parts to TMLM 20103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMLM 20103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMLM 20103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMLM 20103 fall under?
The TMLM 20103 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMLM 20103 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMLM 20103 you can contact the distributor directly for product support, shipping queries etc.
Is the TMLM 20103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMLM 20103 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TMLM 20103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMLM 20103 often in real-time on the comparison pages.
What if I can't find stock of TMLM 20103?
You can fill out our help required form which you can use to request a quote for TMLM 20103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.