Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
5W, 15.16mm | |
Input Voltage | 90-264VDC |
Output Voltage | 12 |
Output Current | 420mA |
Efficiency | 75% |
Package Style | Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 50.8mm |
Width | 25.4mm |
country of origin | TW |
ESD Sensitive | No |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply Encapsulated PCB 12V 5W | RS |
Ac-Dc Converter, Pcb Mount, 1 O/P, 5W, 420Ma, 12V | Newark Electronics |
12V PCB Mounting Power Supply Encapsulated | TRC Electronics |
POWER SUPPLY, SWITCH MODE, 12V | Farnell |
Where can I find additional details, specifications and documents for a TMLM 05112?
Additional datasheets, footprints and schematics for TMLM 05112 are listed on our Part Details page. You can also find images and similar parts to TMLM 05112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMLM 05112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMLM 05112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMLM 05112 fall under?
The TMLM 05112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMLM 05112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMLM 05112 you can contact the distributor directly for product support, shipping queries etc.
Is the TMLM 05112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMLM 05112 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, TRC Electronics and Farnell have stock available or on a lead time for TMLM 05112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMLM 05112 often in real-time on the comparison pages.
What if I can't find stock of TMLM 05112?
You can fill out our help required form which you can use to request a quote for TMLM 05112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.