Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.46
|
462
in stock
|
Buy Now | |
SOS electronic
from US$11.83
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.31
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$14.22
|
62
in stock
|
Buy Now | |
element14
from US$15.20
|
62
in stock
|
Buy Now | |
Farnell
from US$14.67
|
62
in stock
|
Buy Now | |
Distrelec
from US$17.02
|
43
in stock
|
Buy Now | |
RS Americas
from US$15.79
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$15.00
|
-
|
Buy Now | |
TRC Electronics
from US$14.85
|
-
|
Buy Now | |
Sager
from US$13.50
|
-
|
Buy Now |
4W, 17.1mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5 |
Output Current | 800mA |
Efficiency | 69% |
Package Style | Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 36.5mm |
Width | 27mm |
country of origin | TW |
ESD Sensitive | No |
AC/DC Power Supply for PCB 4W 5V/0,8A | SOS electronic |
Power Supply,Encapsulated,PCB,5V 4W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 5 V, 800 Ma Rohs Compliant: Yes |Traco Power TMLM 04105 | Newark Electronics |
PSU, PCB MOUNT, 4W, 5V, 0.8A | element14 |
Traco Power DC Power Supply, 4W, 5V, 800mA | Distrelec |
Power Supply, AC-DC, 4W,1 ,Embedded Switch Mode (SMPS),5V dc,800mA | TRACO Power TMLM 04105 | RS Americas |
TracoPower TMLM 04105 PCB Mount 4W Power Supply 5V 800mA | Rapid Electronics |
5V PCB Mounting Power Supply Encapsulated | TRC Electronics |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMLM 04105?
Additional datasheets, footprints and schematics for TMLM 04105 are listed on our Part Details page. You can also find images and similar parts to TMLM 04105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMLM 04105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMLM 04105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMLM 04105 fall under?
The TMLM 04105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMLM 04105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMLM 04105 you can contact the distributor directly for product support, shipping queries etc.
Is the TMLM 04105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMLM 04105 have stock available?
Authorised distributors including SOS electronic, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TMLM 04105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMLM 04105 often in real-time on the comparison pages.
What if I can't find stock of TMLM 04105?
You can fill out our help required form which you can use to request a quote for TMLM 04105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.